Generation Brands Pendant Light Fixture P1275BUS

Description
STEEL/CRYSTAL (BODY), STEEL (STEM), LINEN (SHADE) MATERIAL BURNISHED SILVER (STEM) FINISH 23-1/2 INCH 23-1/8 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60/75 W WATTAGE NO LAMP INCLUDED CM-TORPEDO INCANDESCENT, T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH CANOPY DEPTH 1-5/8 INCH SHADE HEIGHT 22-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet
Description
STEEL/CRYSTAL (BODY), STEEL (STEM), LINEN (SHADE) MATERIAL BURNISHED SILVER (STEM) FINISH 23-1/2 INCH 23-1/8 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60/75 W WATTAGE NO LAMP INCLUDED CM-TORPEDO INCANDESCENT, T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH CANOPY DEPTH 1-5/8 INCH SHADE HEIGHT 22-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1275BUS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1275BUS
Pendant Light Fixture P1275BUS
STEEL/CRYSTAL (BODY), STEEL (STEM), LINEN (SHADE) MATERIAL BURNISHED SILVER (STEM) FINISH 23-1/2 INCH 23-1/8 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60/75 W WATTAGE NO LAMP INCLUDED CM-TORPEDO INCANDESCENT, T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH CANOPY DEPTH 1-5/8 INCH SHADE HEIGHT 22-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
  • STEEL/CRYSTAL (BODY), STEEL (STEM), LINEN (SHADE) MATERIAL
  • BURNISHED SILVER (STEM) FINISH
  • 23-1/2 INCH
  • 23-1/8 INCH
  • 180 INCH WIRE LENGTH
  • 2 LAMP(S)
  • 60/75 W WATTAGE
  • NO LAMP INCLUDED
  • CM-TORPEDO INCANDESCENT, T10 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LUCIA BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 6 INCH
  • CANOPY DEPTH 1-5/8 INCH
  • SHADE HEIGHT 22-1/4 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1275BUS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details