Generation Brands Pendant Light Fixture P1274CH

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), CLEAR BEADS (SHADE) FINISH 8-1/4 INCH 16-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE WATTSON BRAND LAMP VOLTAGE 120 V OVERALL HEIGHT 78-7/8 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), CLEAR BEADS (SHADE) FINISH 8-1/4 INCH 16-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE WATTSON BRAND LAMP VOLTAGE 120 V OVERALL HEIGHT 78-7/8 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1274CH - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1274CH
Pendant Light Fixture P1274CH
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), CLEAR BEADS (SHADE) FINISH 8-1/4 INCH 16-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE WATTSON BRAND LAMP VOLTAGE 120 V OVERALL HEIGHT 78-7/8 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CHROME (BODY), CLEAR BEADS (SHADE) FINISH
  • 8-1/4 INCH
  • 16-3/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WATTSON BRAND
  • LAMP VOLTAGE 120 V
  • OVERALL HEIGHT 78-7/8 INCH
  • CHAIN LENGTH 60 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1274CH
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details