Generation Brands Pendant Light Fixture P1272NB

Description
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 9 INCH 8-1/8 INCH 180 INCH WIRE LENGTH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G40 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 9 INCH SHADE HEIGHT 7-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet
Description
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 9 INCH 8-1/8 INCH 180 INCH WIRE LENGTH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G40 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 9 INCH SHADE HEIGHT 7-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1272NB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1272NB
Pendant Light Fixture P1272NB
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 9 INCH 8-1/8 INCH 180 INCH WIRE LENGTH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G40 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 9 INCH SHADE HEIGHT 7-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
  • STEEL (BODY), BAMBOO (SHADE) MATERIAL
  • NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH
  • 9 INCH
  • 8-1/8 INCH
  • 180 INCH WIRE LENGTH
  • UL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • G40 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DENMARK BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY DEPTH 1 INCH
  • SHADE DIAMETER 9 INCH
  • SHADE HEIGHT 7-5/8 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1272NB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details