Generation Brands Pendant Light Fixture P1270PCBZ

Description
STEEL (BODY), METAL (STEM), GLASS (SHADE) MATERIAL PLATED COPPER BRONZE (BODY/STEM), ACID ETCHED (SHADE) FINISH 8-1/2 INCH 11 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 5-1/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet
Description
STEEL (BODY), METAL (STEM), GLASS (SHADE) MATERIAL PLATED COPPER BRONZE (BODY/STEM), ACID ETCHED (SHADE) FINISH 8-1/2 INCH 11 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 5-1/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1270PCBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1270PCBZ
Pendant Light Fixture P1270PCBZ
STEEL (BODY), METAL (STEM), GLASS (SHADE) MATERIAL PLATED COPPER BRONZE (BODY/STEM), ACID ETCHED (SHADE) FINISH 8-1/2 INCH 11 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 5-1/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • STEEL (BODY), METAL (STEM), GLASS (SHADE) MATERIAL
  • PLATED COPPER BRONZE (BODY/STEM), ACID ETCHED (SHADE) FINISH
  • 8-1/2 INCH
  • 11 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/4 INCH
  • CANOPY DEPTH 1 INCH
  • SHADE DIAMETER 8 INCH
  • SHADE HEIGHT 5-1/8 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1270PCBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details