Generation Brands Pendant Light Fixture P1268HTBZ

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH 9-5/16 INCH 17-3/8 INCH 60 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH SHADE DIAMETER 3-15/16 INCH SHADE HEIGHT 8-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH 9-5/16 INCH 17-3/8 INCH 60 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH SHADE DIAMETER 3-15/16 INCH SHADE HEIGHT 8-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1268HTBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1268HTBZ
Pendant Light Fixture P1268HTBZ
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH 9-5/16 INCH 17-3/8 INCH 60 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH SHADE DIAMETER 3-15/16 INCH SHADE HEIGHT 8-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY/STEM), CLEAR SEEDED (SHADE) FINISH
  • 9-5/16 INCH
  • 17-3/8 INCH
  • 60 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • PICKERING LANE BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-11/16 INCH
  • CANOPY DEPTH 1-7/16 INCH
  • SHADE DIAMETER 3-15/16 INCH
  • SHADE HEIGHT 8-1/4 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1268HTBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details