Generation Brands Pendant Light Fixture P1266PN

Description
METAL (BODY/STEM), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM), CLEAR (SHADE) FINISH 7-1/2 INCH 6-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 4-3/4 INCH CANOPY DEPTH 1 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet
Description
METAL (BODY/STEM), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM), CLEAR (SHADE) FINISH 7-1/2 INCH 6-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 4-3/4 INCH CANOPY DEPTH 1 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1266PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1266PN
Pendant Light Fixture P1266PN
METAL (BODY/STEM), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM), CLEAR (SHADE) FINISH 7-1/2 INCH 6-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 4-3/4 INCH CANOPY DEPTH 1 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • METAL (BODY/STEM), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY/STEM), CLEAR (SHADE) FINISH
  • 7-1/2 INCH
  • 6-5/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 4-3/4 INCH
  • CANOPY DEPTH 1 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1266PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details