Generation Brands Pendant Light Fixture P1265ORB

Description
STEEL (BODY), HARDBACK WITH FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), BEIGE PATTERN LINEN (SHADE) FINISH 8 INCH 7 INCH 96 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE JACQUELINE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY HEIGHT 5/8 INCH SHADE DIMENSION 8 INCH L X 7 INCH H CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY), HARDBACK WITH FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), BEIGE PATTERN LINEN (SHADE) FINISH 8 INCH 7 INCH 96 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE JACQUELINE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY HEIGHT 5/8 INCH SHADE DIMENSION 8 INCH L X 7 INCH H CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1265ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1265ORB
Pendant Light Fixture P1265ORB
STEEL (BODY), HARDBACK WITH FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), BEIGE PATTERN LINEN (SHADE) FINISH 8 INCH 7 INCH 96 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE JACQUELINE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY HEIGHT 5/8 INCH SHADE DIMENSION 8 INCH L X 7 INCH H CONNECTION MOUNTED TO BOX
  • STEEL (BODY), HARDBACK WITH FABRIC (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), BEIGE PATTERN LINEN (SHADE) FINISH
  • 8 INCH
  • 7 INCH
  • 96 INCH WIRE LENGTH
  • CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JACQUELINE BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY HEIGHT 5/8 INCH
  • SHADE DIMENSION 8 INCH L X 7 INCH H
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1265ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details