Generation Brands Pendant Light Fixture P1263PN

Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 5-1/16 INCH 8-1/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE HEIGHT 4-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 5-1/16 INCH 8-1/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE HEIGHT 4-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1263PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1263PN
Pendant Light Fixture P1263PN
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 5-1/16 INCH 8-1/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE HEIGHT 4-1/4 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 5-1/16 INCH
  • 8-1/8 INCH
  • 96 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MALIBU BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY DEPTH 1 INCH
  • SHADE HEIGHT 4-1/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1263PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details