Generation Brands Pendant Light Fixture P1262CI

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 19-5/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WESTON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY HEIGHT 5/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 5-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 19-5/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WESTON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY HEIGHT 5/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 5-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1262CI - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1262CI
Pendant Light Fixture P1262CI
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 19-5/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WESTON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY HEIGHT 5/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 5-1/4 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • COLONIAL IRON (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH
  • 8 INCH
  • 19-5/8 INCH
  • 96 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WESTON BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY HEIGHT 5/8 INCH
  • SHADE DIAMETER 8 INCH
  • SHADE HEIGHT 5-1/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1262CI
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details