Generation Brands Pendant Light Fixture P1261ORB

Description
STEEL/GLASS (BODY), STEEL (STEM/BOBECHE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM/BOBECHE), CLEAR SEEDED (SHADE) FINISH 5-3/4 INCH 10 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY HEIGHT 3/4 INCH SHADE DIAMETER 5-3/4 INCH SHADE HEIGHT 8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/GLASS (BODY), STEEL (STEM/BOBECHE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM/BOBECHE), CLEAR SEEDED (SHADE) FINISH 5-3/4 INCH 10 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY HEIGHT 3/4 INCH SHADE DIAMETER 5-3/4 INCH SHADE HEIGHT 8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1261ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1261ORB
Pendant Light Fixture P1261ORB
STEEL/GLASS (BODY), STEEL (STEM/BOBECHE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM/BOBECHE), CLEAR SEEDED (SHADE) FINISH 5-3/4 INCH 10 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY HEIGHT 3/4 INCH SHADE DIAMETER 5-3/4 INCH SHADE HEIGHT 8 INCH CONNECTION MOUNTED TO BOX
  • STEEL/GLASS (BODY), STEEL (STEM/BOBECHE), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/STEM/BOBECHE), CLEAR SEEDED (SHADE) FINISH
  • 5-3/4 INCH
  • 10 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/4 INCH
  • CANOPY HEIGHT 3/4 INCH
  • SHADE DIAMETER 5-3/4 INCH
  • SHADE HEIGHT 8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1261ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details