Generation Brands Pendant Light Fixture P1253PN

Description
STEEL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 10 INCH 10-7/16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 10 INCH 10-7/16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1253PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1253PN
Pendant Light Fixture P1253PN
STEEL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 10 INCH 10-7/16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY) MATERIAL
  • POLISHED NICKEL (BODY) FINISH
  • 10 INCH
  • 10-7/16 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BESO BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-11/16 INCH
  • CANOPY DEPTH 1-7/16 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1253PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details