Generation Brands Pendant Light Fixture P1253BS

Description
STEEL (BODY) MATERIAL BRUSHED STEEL (BODY) FINISH 10 INCH 10-7/16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY) MATERIAL BRUSHED STEEL (BODY) FINISH 10 INCH 10-7/16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1253BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1253BS
Pendant Light Fixture P1253BS
STEEL (BODY) MATERIAL BRUSHED STEEL (BODY) FINISH 10 INCH 10-7/16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-11/16 INCH CANOPY DEPTH 1-7/16 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY) MATERIAL
  • BRUSHED STEEL (BODY) FINISH
  • 10 INCH
  • 10-7/16 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BESO BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-11/16 INCH
  • CANOPY DEPTH 1-7/16 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1253BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details