Generation Brands Pendant Light Fixture P1251AF/BS

Description
STEEL/GLASS (BODY), STEEL (STEM), CLEAR GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), BRUSHED STEEL (STEM), CLEAR (SHADE) FINISH 9 INCH 5-15/16 INCH 17-1/4 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ETHAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 13/16 INCH SHADE DIAMETER 2-3/4 INCH SHADE HEIGHT 14 INCH EXTENSION SIZE 23-3/8 TO 59-3/8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/GLASS (BODY), STEEL (STEM), CLEAR GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), BRUSHED STEEL (STEM), CLEAR (SHADE) FINISH 9 INCH 5-15/16 INCH 17-1/4 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ETHAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 13/16 INCH SHADE DIAMETER 2-3/4 INCH SHADE HEIGHT 14 INCH EXTENSION SIZE 23-3/8 TO 59-3/8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1251AF/BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1251AF/BS
Pendant Light Fixture P1251AF/BS
STEEL/GLASS (BODY), STEEL (STEM), CLEAR GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), BRUSHED STEEL (STEM), CLEAR (SHADE) FINISH 9 INCH 5-15/16 INCH 17-1/4 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ETHAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 13/16 INCH SHADE DIAMETER 2-3/4 INCH SHADE HEIGHT 14 INCH EXTENSION SIZE 23-3/8 TO 59-3/8 INCH CONNECTION MOUNTED TO BOX
  • STEEL/GLASS (BODY), STEEL (STEM), CLEAR GLASS (SHADE) MATERIAL
  • ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), BRUSHED STEEL (STEM), CLEAR (SHADE) FINISH
  • 9 INCH
  • 5-15/16 INCH
  • 17-1/4 INCH
  • 180 INCH WIRE LENGTH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ETHAN BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/8 INCH
  • CANOPY DEPTH 13/16 INCH
  • SHADE DIAMETER 2-3/4 INCH
  • SHADE HEIGHT 14 INCH
  • EXTENSION SIZE 23-3/8 TO 59-3/8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1251AF/BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details