Generation Brands Pendant Light Fixture P1248BS

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 5-1/4 INCH 11-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-3/8 INCH CANOPY DEPTH 3/4 INCH SHADE DIAMETER 4-3/4 INCH SHADE HEIGHT 10-3/8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 5-1/4 INCH 11-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-3/8 INCH CANOPY DEPTH 3/4 INCH SHADE DIAMETER 4-3/4 INCH SHADE HEIGHT 10-3/8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1248BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1248BS
Pendant Light Fixture P1248BS
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 5-1/4 INCH 11-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-3/8 INCH CANOPY DEPTH 3/4 INCH SHADE DIAMETER 4-3/4 INCH SHADE HEIGHT 10-3/8 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH
  • 5-1/4 INCH
  • 11-5/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-3/8 INCH
  • CANOPY DEPTH 3/4 INCH
  • SHADE DIAMETER 4-3/4 INCH
  • SHADE HEIGHT 10-3/8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1248BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details