Generation Brands Pendant Light Fixture P1237AP

Description
STEEL (BODY/STEM) MATERIAL ANTIQUE PEWTER (BODY/STEM) FINISH 9 INCH 6-3/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G25 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-5/16 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM) MATERIAL ANTIQUE PEWTER (BODY/STEM) FINISH 9 INCH 6-3/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G25 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-5/16 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1237AP - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1237AP
Pendant Light Fixture P1237AP
STEEL (BODY/STEM) MATERIAL ANTIQUE PEWTER (BODY/STEM) FINISH 9 INCH 6-3/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G25 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-5/16 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM) MATERIAL
  • ANTIQUE PEWTER (BODY/STEM) FINISH
  • 9 INCH
  • 6-3/4 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • G25 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • CANOPY DEPTH 1-5/16 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1237AP
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details