Generation Brands Pendant Light Fixture P1230RBZ

Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY/STEM/CANOPY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 7-1/2 INCH 8-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/8 INCH CANOPY DEPTH 1-3/4 INCH SHADE DIAMETER 6-3/8 INCH SHADE HEIGHT 6-7/8 INCH CANDLE DIAMETER 3-1/2 INCH CANDLE HEIGHT 6-1/8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY/STEM/CANOPY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 7-1/2 INCH 8-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/8 INCH CANOPY DEPTH 1-3/4 INCH SHADE DIAMETER 6-3/8 INCH SHADE HEIGHT 6-7/8 INCH CANDLE DIAMETER 3-1/2 INCH CANDLE HEIGHT 6-1/8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1230RBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1230RBZ
Pendant Light Fixture P1230RBZ
STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY/STEM/CANOPY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 7-1/2 INCH 8-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/8 INCH CANOPY DEPTH 1-3/4 INCH SHADE DIAMETER 6-3/8 INCH SHADE HEIGHT 6-7/8 INCH CANDLE DIAMETER 3-1/2 INCH CANDLE HEIGHT 6-1/8 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL
  • ROMAN BRONZE (BODY/STEM/CANOPY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
  • 7-1/2 INCH
  • 8-1/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ARIS BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-7/8 INCH
  • CANOPY DEPTH 1-3/4 INCH
  • SHADE DIAMETER 6-3/8 INCH
  • SHADE HEIGHT 6-7/8 INCH
  • CANDLE DIAMETER 3-1/2 INCH
  • CANDLE HEIGHT 6-1/8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1230RBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details