Generation Brands Pendant Light Fixture P1227HTBZ

Description
STEEL/ALUMINUM (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM/CANOPY), CREAM ETCHED (SHADE) FINISH 7 INCH 17-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 4-3/4 INCH CANOPY DEPTH 1-3/8 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 6 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/ALUMINUM (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM/CANOPY), CREAM ETCHED (SHADE) FINISH 7 INCH 17-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 4-3/4 INCH CANOPY DEPTH 1-3/8 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 6 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1227HTBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1227HTBZ
Pendant Light Fixture P1227HTBZ
STEEL/ALUMINUM (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM/CANOPY), CREAM ETCHED (SHADE) FINISH 7 INCH 17-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 4-3/4 INCH CANOPY DEPTH 1-3/8 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 6 INCH CONNECTION MOUNTED TO BOX
  • STEEL/ALUMINUM (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY/STEM/CANOPY), CREAM ETCHED (SHADE) FINISH
  • 7 INCH
  • 17-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 4-3/4 INCH
  • CANOPY DEPTH 1-3/8 INCH
  • SHADE DIAMETER 7 INCH
  • SHADE HEIGHT 6 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1227HTBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details