Generation Brands Pendant Light Fixture P1226MBZ

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY/STEM), STRIATED IVORY (SHADE) FINISH 5-1/2 INCH 24-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE EI NIDO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 3/4 INCH SHADE DIMENSION 3-3/4 INCH W X 6-3/4 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY/STEM), STRIATED IVORY (SHADE) FINISH 5-1/2 INCH 24-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE EI NIDO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 3/4 INCH SHADE DIMENSION 3-3/4 INCH W X 6-3/4 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1226MBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1226MBZ
Pendant Light Fixture P1226MBZ
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY/STEM), STRIATED IVORY (SHADE) FINISH 5-1/2 INCH 24-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE EI NIDO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 3/4 INCH SHADE DIMENSION 3-3/4 INCH W X 6-3/4 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • MOCHA BRONZE (BODY/STEM), STRIATED IVORY (SHADE) FINISH
  • 5-1/2 INCH
  • 24-3/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • EI NIDO BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • CANOPY DEPTH 3/4 INCH
  • SHADE DIMENSION 3-3/4 INCH W X 6-3/4 INCH H
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE U CHANNEL BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1226MBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details