Generation Brands Pendant Light Fixture P1221BK

Description
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH 8 INCH 20-1/4 INCH 96 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-5/8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH 8 INCH 20-1/4 INCH 96 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-5/8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1221BK - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1221BK
Pendant Light Fixture P1221BK
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH 8 INCH 20-1/4 INCH 96 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-5/8 INCH CONNECTION MOUNTED TO BOX
  • METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL
  • BLACK (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH
  • 8 INCH
  • 20-1/4 INCH
  • 96 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MERRITT BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • CANOPY DEPTH 1-1/8 INCH
  • SHADE DIAMETER 8 INCH
  • SHADE HEIGHT 4-5/8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1221BK
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details