Generation Brands Pendant Light Fixture P1220ORB

Description
METAL (BODY/STEM), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8-5/8 INCH 20-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 8-5/8 INCH SHADE HEIGHT 4-3/4 INCH CONNECTION MOUNTED TO BOX
Description
METAL (BODY/STEM), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8-5/8 INCH 20-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 8-5/8 INCH SHADE HEIGHT 4-3/4 INCH CONNECTION MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1220ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1220ORB
Pendant Light Fixture P1220ORB
METAL (BODY/STEM), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8-5/8 INCH 20-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 8-5/8 INCH SHADE HEIGHT 4-3/4 INCH CONNECTION MOUNTED TO BOX
  • METAL (BODY/STEM), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH
  • 8-5/8 INCH
  • 20-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BECKETT BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/4 INCH
  • CANOPY DEPTH 1-1/4 INCH
  • SHADE DIAMETER 8-5/8 INCH
  • SHADE HEIGHT 4-3/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1220ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details