Generation Brands Pendant Light Fixture P1220BS

Description
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM/CANOPY), SOFT WHITE (SHADE) FINISH 8-5/8 INCH 20-1/2 INCH 96 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 8-5/8 INCH SHADE HEIGHT 4-3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM/CANOPY), SOFT WHITE (SHADE) FINISH 8-5/8 INCH 20-1/2 INCH 96 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 8-5/8 INCH SHADE HEIGHT 4-3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1220BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1220BS
Pendant Light Fixture P1220BS
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM/CANOPY), SOFT WHITE (SHADE) FINISH 8-5/8 INCH 20-1/2 INCH 96 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 8-5/8 INCH SHADE HEIGHT 4-3/4 INCH CONNECTION MOUNTED TO BOX
  • METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM/CANOPY), SOFT WHITE (SHADE) FINISH
  • 8-5/8 INCH
  • 20-1/2 INCH
  • 96 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BECKETT BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/4 INCH
  • CANOPY DEPTH 1-1/4 INCH
  • SHADE DIAMETER 8-5/8 INCH
  • SHADE HEIGHT 4-3/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1220BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details