Generation Brands Pendant Light Fixture P1219LAB

Description
METAL (BODY/STEM/CANOPY), LINEN (SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE (SHADE) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TAYLOR BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH SHADE DIMENSION 7 INCH L X 8 INCH H CONNECTION MOUNTED TO BOX
Datasheet
Description
METAL (BODY/STEM/CANOPY), LINEN (SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE (SHADE) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TAYLOR BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH SHADE DIMENSION 7 INCH L X 8 INCH H CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1219LAB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1219LAB
Pendant Light Fixture P1219LAB
METAL (BODY/STEM/CANOPY), LINEN (SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE (SHADE) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TAYLOR BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH SHADE DIMENSION 7 INCH L X 8 INCH H CONNECTION MOUNTED TO BOX
  • METAL (BODY/STEM/CANOPY), LINEN (SHADE) MATERIAL
  • LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE (SHADE) FINISH
  • 8 INCH
  • 8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • TAYLOR BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/4 INCH
  • SHADE DIMENSION 7 INCH L X 8 INCH H
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1219LAB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details