Generation Brands Pendant Light Fixture P1218LAB

Description
STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) MATERIAL STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6-1/4 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 7 INCH DIFFUSER DIAMETER 5-3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) MATERIAL STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6-1/4 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 7 INCH DIFFUSER DIAMETER 5-3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1218LAB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1218LAB
Pendant Light Fixture P1218LAB
STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) MATERIAL STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6-1/4 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 7 INCH DIFFUSER DIAMETER 5-3/4 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) MATERIAL
  • STEEL (BODY/STEM/CANOPY), SILK (SHADE), GLASS (DIFFUSER) FINISH
  • 8 INCH
  • 8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JOPLIN BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 6-1/4 INCH
  • CANOPY DEPTH 1-1/2 INCH
  • SHADE DIAMETER 8 INCH
  • SHADE HEIGHT 7 INCH
  • DIFFUSER DIAMETER 5-3/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1218LAB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details