Generation Brands Pendant Light Fixture P1216BS

Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM/CANOPY), WHITE OPAL ETCHED (SHADE) FINISH 7-1/4 INCH 7-1/8 INCH 8 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 5 INCH W X 5 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM/CANOPY), WHITE OPAL ETCHED (SHADE) FINISH 7-1/4 INCH 7-1/8 INCH 8 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 5 INCH W X 5 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1216BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1216BS
Pendant Light Fixture P1216BS
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM/CANOPY), WHITE OPAL ETCHED (SHADE) FINISH 7-1/4 INCH 7-1/8 INCH 8 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 5 INCH W X 5 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM/CANOPY), WHITE OPAL ETCHED (SHADE) FINISH
  • 7-1/4 INCH
  • 7-1/8 INCH
  • 8 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PERRY BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • SHADE DIMENSION 5 INCH W X 5 INCH H
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1216BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details