Generation Brands Pendant Light Fixture P1209MCR

Description
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL MEDITERRANEAN CRACKLE (BODY/STEM), FLAX COLORED (SHADE) FINISH 5 INCH 17 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CATANIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 5 INCH W X 5 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Description
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL MEDITERRANEAN CRACKLE (BODY/STEM), FLAX COLORED (SHADE) FINISH 5 INCH 17 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CATANIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 5 INCH W X 5 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1209MCR - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1209MCR
Pendant Light Fixture P1209MCR
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL MEDITERRANEAN CRACKLE (BODY/STEM), FLAX COLORED (SHADE) FINISH 5 INCH 17 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CATANIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 5 INCH W X 5 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL
  • MEDITERRANEAN CRACKLE (BODY/STEM), FLAX COLORED (SHADE) FINISH
  • 5 INCH
  • 17 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CATANIA BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • SHADE DIMENSION 5 INCH W X 5 INCH H
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1209MCR
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details