Generation Brands Pendant Light Fixture P1201ORB

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH 5-1/2 INCH 11 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 4-3/4 INCH SHADE HEIGHT 11 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH 5-1/2 INCH 11 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 4-3/4 INCH SHADE HEIGHT 11 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1201ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1201ORB
Pendant Light Fixture P1201ORB
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH 5-1/2 INCH 11 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 4-3/4 INCH SHADE HEIGHT 11 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH
  • 5-1/2 INCH
  • 11 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STELLE BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIAMETER 4-3/4 INCH
  • SHADE HEIGHT 11 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1201ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details