Generation Brands Pendant Light Fixture P1199ORB

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH 7-1/4 INCH 17 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIMENSION 5-1/2 INCH W X 10-1/2 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH 7-1/4 INCH 17 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIMENSION 5-1/2 INCH W X 10-1/2 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1199ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1199ORB
Pendant Light Fixture P1199ORB
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH 7-1/4 INCH 17 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIMENSION 5-1/2 INCH W X 10-1/2 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/STEM), CREAM COLOR LINEN (SHADE) FINISH
  • 7-1/4 INCH
  • 17 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STELLE BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIMENSION 5-1/2 INCH W X 10-1/2 INCH H
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1199ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details