Generation Brands Pendant Light Fixture P1193ASTB

Description
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY/STEM), AMBER ETCHED (SHADE) FINISH 7-7/8 INCH 30-1/8 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TRINITY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH SHADE DIAMETER 6-3/4 INCH SHADE HEIGHT 12-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY/STEM), AMBER ETCHED (SHADE) FINISH 7-7/8 INCH 30-1/8 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TRINITY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH SHADE DIAMETER 6-3/4 INCH SHADE HEIGHT 12-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1193ASTB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1193ASTB
Pendant Light Fixture P1193ASTB
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY/STEM), AMBER ETCHED (SHADE) FINISH 7-7/8 INCH 30-1/8 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TRINITY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH SHADE DIAMETER 6-3/4 INCH SHADE HEIGHT 12-1/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL
  • ASTRAL BRONZE (BODY/STEM), AMBER ETCHED (SHADE) FINISH
  • 7-7/8 INCH
  • 30-1/8 INCH
  • 180 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • TRINITY BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/8 INCH
  • SHADE DIAMETER 6-3/4 INCH
  • SHADE HEIGHT 12-1/4 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1193ASTB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details