Generation Brands Pendant Light Fixture P1189FG/BRB

Description
STEEL (STEM), GLASS (SHADE) MATERIAL FIRENZE GOLD (STEM), INDIA SCAVO (SHADE) FINISH 5-7/8 INCH 7-3/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KELHAM HALL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-5/8 INCH SHADE DIAMETER 5-7/8 INCH SHADE HEIGHT 5 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (STEM), GLASS (SHADE) MATERIAL FIRENZE GOLD (STEM), INDIA SCAVO (SHADE) FINISH 5-7/8 INCH 7-3/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KELHAM HALL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-5/8 INCH SHADE DIAMETER 5-7/8 INCH SHADE HEIGHT 5 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1189FG/BRB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1189FG/BRB
Pendant Light Fixture P1189FG/BRB
STEEL (STEM), GLASS (SHADE) MATERIAL FIRENZE GOLD (STEM), INDIA SCAVO (SHADE) FINISH 5-7/8 INCH 7-3/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KELHAM HALL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-5/8 INCH SHADE DIAMETER 5-7/8 INCH SHADE HEIGHT 5 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (STEM), GLASS (SHADE) MATERIAL
  • FIRENZE GOLD (STEM), INDIA SCAVO (SHADE) FINISH
  • 5-7/8 INCH
  • 7-3/8 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KELHAM HALL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-5/8 INCH
  • SHADE DIAMETER 5-7/8 INCH
  • SHADE HEIGHT 5 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1189FG/BRB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details