Generation Brands Pendant Light Fixture P1180OBZ

Description
STEEL (STEM), FABRIC (SHADE) MATERIAL OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH 15-3/4 INCH 10-1/2 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MEDINA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 10 INCH SHADE HEIGHT 10 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (STEM), FABRIC (SHADE) MATERIAL OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH 15-3/4 INCH 10-1/2 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MEDINA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 10 INCH SHADE HEIGHT 10 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1180OBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1180OBZ
Pendant Light Fixture P1180OBZ
STEEL (STEM), FABRIC (SHADE) MATERIAL OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH 15-3/4 INCH 10-1/2 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MEDINA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 10 INCH SHADE HEIGHT 10 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (STEM), FABRIC (SHADE) MATERIAL
  • OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH
  • 15-3/4 INCH
  • 10-1/2 INCH
  • 15 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 150 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MEDINA BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIAMETER 10 INCH
  • SHADE HEIGHT 10 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1180OBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details