Generation Brands Pendant Light Fixture P1179HTBZ/PGD

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH 8 INCH 8 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 4-1/2 INCH W X 13 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH 8 INCH 8 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 4-1/2 INCH W X 13 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1179HTBZ/PGD - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1179HTBZ/PGD
Pendant Light Fixture P1179HTBZ/PGD
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH 8 INCH 8 INCH 14 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH SHADE DIMENSION 4-1/2 INCH W X 13 INCH H CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH
  • 8 INCH
  • 8 INCH
  • 14 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • REMY BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • SHADE DIMENSION 4-1/2 INCH W X 13 INCH H
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1179HTBZ/PGD
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details