Generation Brands Pendant Light Fixture P1146BS

Description
STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (STEM), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 16 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PARKER PLACE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V SHADE SIZE 11-3/4 INCH DIA X 7-1/4 INCH H WIRE LENGTH 180 INCH
Datasheet
Description
STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (STEM), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 16 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PARKER PLACE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V SHADE SIZE 11-3/4 INCH DIA X 7-1/4 INCH H WIRE LENGTH 180 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1146BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1146BS
Pendant Light Fixture P1146BS
STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (STEM), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 16 INCH 180 INCH WIRE LENGTH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PARKER PLACE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V SHADE SIZE 11-3/4 INCH DIA X 7-1/4 INCH H WIRE LENGTH 180 INCH
  • STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (STEM), WHITE OPAL ETCHED (SHADE) FINISH
  • 13 INCH
  • 16 INCH
  • 180 INCH WIRE LENGTH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PARKER PLACE BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 11-3/4 INCH DIA X 7-1/4 INCH H
  • WIRE LENGTH 180 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1146BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details