Generation Brands Pendant Light Fixture P1120BRB

Description
STEEL (STEM), GLASS (SHADE) MATERIAL BRITISH BRONZE (STEM), DARK CREAM SCAVO (SHADE) FINISH 5-3/4 INCH 19-1/4 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (STEM), GLASS (SHADE) MATERIAL BRITISH BRONZE (STEM), DARK CREAM SCAVO (SHADE) FINISH 5-3/4 INCH 19-1/4 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1120BRB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1120BRB
Pendant Light Fixture P1120BRB
STEEL (STEM), GLASS (SHADE) MATERIAL BRITISH BRONZE (STEM), DARK CREAM SCAVO (SHADE) FINISH 5-3/4 INCH 19-1/4 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND LAMP VOLTAGE 120 V
  • STEEL (STEM), GLASS (SHADE) MATERIAL
  • BRITISH BRONZE (STEM), DARK CREAM SCAVO (SHADE) FINISH
  • 5-3/4 INCH
  • 19-1/4 INCH
  • 15 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SOMERSET BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1120BRB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details