Generation Brands Pendant Light Fixture P1117ORB

Description
STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (STEM), OPAL ETCHED (SHADE) FINISH 6.7 INCH 6 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND SHADE SIZE 5 INCH H X 8 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (STEM), OPAL ETCHED (SHADE) FINISH 6.7 INCH 6 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND SHADE SIZE 5 INCH H X 8 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1117ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1117ORB
Pendant Light Fixture P1117ORB
STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (STEM), OPAL ETCHED (SHADE) FINISH 6.7 INCH 6 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND SHADE SIZE 5 INCH H X 8 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (STEM), OPAL ETCHED (SHADE) FINISH
  • 6.7 INCH
  • 6 INCH
  • 96 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BARRINGTON BRAND
  • SHADE SIZE 5 INCH H X 8 INCH DIA
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1117ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details