Generation Brands Pendant Light Fixture P1114WAL

Description
STEEL/ALUMINUM (BODY), STEEL (STEM), SHADE (GLASS) MATERIAL WALNUT (BODY/STEM), AMBER SNOW SCAVO (SHADE) FINISH 9 INCH 7 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND SHADE SIZE 5-1/4 INCH H X 9 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY), STEEL (STEM), SHADE (GLASS) MATERIAL WALNUT (BODY/STEM), AMBER SNOW SCAVO (SHADE) FINISH 9 INCH 7 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND SHADE SIZE 5-1/4 INCH H X 9 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1114WAL - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1114WAL
Pendant Light Fixture P1114WAL
STEEL/ALUMINUM (BODY), STEEL (STEM), SHADE (GLASS) MATERIAL WALNUT (BODY/STEM), AMBER SNOW SCAVO (SHADE) FINISH 9 INCH 7 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND SHADE SIZE 5-1/4 INCH H X 9 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY), STEEL (STEM), SHADE (GLASS) MATERIAL
  • WALNUT (BODY/STEM), AMBER SNOW SCAVO (SHADE) FINISH
  • 9 INCH
  • 7 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • SHADE SIZE 5-1/4 INCH H X 9 INCH DIA
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1114WAL
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details