Generation Brands Pendant Light Fixture P1097ATS

Description
GLASS (SHADE) MATERIAL AGED TORTOISE SHELL (BODY) FINISH 10-1/32 INCH 21 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SONOMA VALLEY BRAND SHADE SIZE 4-1/2 INCH H X 10 INCH DIA CANOPY DIAMETER 6-1/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL AGED TORTOISE SHELL (BODY) FINISH 10-1/32 INCH 21 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SONOMA VALLEY BRAND SHADE SIZE 4-1/2 INCH H X 10 INCH DIA CANOPY DIAMETER 6-1/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1097ATS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1097ATS
Pendant Light Fixture P1097ATS
GLASS (SHADE) MATERIAL AGED TORTOISE SHELL (BODY) FINISH 10-1/32 INCH 21 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SONOMA VALLEY BRAND SHADE SIZE 4-1/2 INCH H X 10 INCH DIA CANOPY DIAMETER 6-1/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • AGED TORTOISE SHELL (BODY) FINISH
  • 10-1/32 INCH
  • 21 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SONOMA VALLEY BRAND
  • SHADE SIZE 4-1/2 INCH H X 10 INCH DIA
  • CANOPY DIAMETER 6-1/4 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1097ATS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details