Generation Brands Pendant Light Fixture P1082LBR

Description
GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE SAND BLASTED OUTSIDE (SHADE) FINISH 6 INCH 19-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE SAND BLASTED OUTSIDE (SHADE) FINISH 6 INCH 19-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1082LBR - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1082LBR
Pendant Light Fixture P1082LBR
GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE SAND BLASTED OUTSIDE (SHADE) FINISH 6 INCH 19-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE SAND BLASTED OUTSIDE (SHADE) FINISH
  • 6 INCH
  • 19-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CERVANTES BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1082LBR
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details