Generation Brands Outdoor Wall Light OLPL7001ORB

Description
7 INCH W X 7-1/2 INCH D X 14-3/4 INCH H SIZE OIL RUBBED BRONZE FINISH YES LAMP INCLUDED (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE 13 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE INDUSTRIAL MODERNE BRAND BACKPLATE SIZE 6 INCH L X 14-1/4 INCH W X 6 INCH H CENTER OF OUTLET BOX UP 7-1/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX INCLUDES PHOTOCELL FOR NIGHTTIME CONTROL
Datasheet
Description
7 INCH W X 7-1/2 INCH D X 14-3/4 INCH H SIZE OIL RUBBED BRONZE FINISH YES LAMP INCLUDED (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE 13 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE INDUSTRIAL MODERNE BRAND BACKPLATE SIZE 6 INCH L X 14-1/4 INCH W X 6 INCH H CENTER OF OUTLET BOX UP 7-1/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX INCLUDES PHOTOCELL FOR NIGHTTIME CONTROL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OLPL7001ORB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OLPL7001ORB
Outdoor Wall Light OLPL7001ORB
7 INCH W X 7-1/2 INCH D X 14-3/4 INCH H SIZE OIL RUBBED BRONZE FINISH YES LAMP INCLUDED (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE 13 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE INDUSTRIAL MODERNE BRAND BACKPLATE SIZE 6 INCH L X 14-1/4 INCH W X 6 INCH H CENTER OF OUTLET BOX UP 7-1/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX INCLUDES PHOTOCELL FOR NIGHTTIME CONTROL
  • 7 INCH W X 7-1/2 INCH D X 14-3/4 INCH H SIZE
  • OIL RUBBED BRONZE FINISH
  • YES LAMP INCLUDED
  • (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE
  • 13 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • INDUSTRIAL MODERNE BRAND
  • BACKPLATE SIZE 6 INCH L X 14-1/4 INCH W X 6 INCH H
  • CENTER OF OUTLET BOX UP 7-1/4 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • INCLUDES PHOTOCELL FOR NIGHTTIME CONTROL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OLPL7001ORB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details