Generation Brands Outdoor Wall Light OL9402GBZ

Description
7-3/4 INCH L X 9-1/8 INCH W X 16-3/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 1-1/4 INCH D X 5-1/2 DIA CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 13-7/8 INCH WIRE LENGTH 8 INCH MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 7-3/8 INCH H X 7-1/8 INCH DIA, FILTER DIAMETER 4 INCH
Datasheet
Description
7-3/4 INCH L X 9-1/8 INCH W X 16-3/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 1-1/4 INCH D X 5-1/2 DIA CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 13-7/8 INCH WIRE LENGTH 8 INCH MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 7-3/8 INCH H X 7-1/8 INCH DIA, FILTER DIAMETER 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL9402GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL9402GBZ
Outdoor Wall Light OL9402GBZ
7-3/4 INCH L X 9-1/8 INCH W X 16-3/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 1-1/4 INCH D X 5-1/2 DIA CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 13-7/8 INCH WIRE LENGTH 8 INCH MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 7-3/8 INCH H X 7-1/8 INCH DIA, FILTER DIAMETER 4 INCH
  • 7-3/4 INCH L X 9-1/8 INCH W X 16-3/8 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR (GLASS) REFRACTOR/LENS TYPE
  • MC COY BRAND
  • BACKPLATE SIZE 1-1/4 INCH D X 5-1/2 DIA
  • CENTER OF OUTLET BOX UP 2-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 13-7/8 INCH
  • WIRE LENGTH 8 INCH
  • MOUNTING UNIVERSAL MOUNTING BAR
  • GLASS SIZE 7-3/8 INCH H X 7-1/8 INCH DIA, FILTER DIAMETER 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9402GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details