Generation Brands Outdoor Wall Light OL9304GBZ

Description
12 INCH W X 10-1/8 INCH D X 20-1/2 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 18 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 9-1/2 INCH DIA X 9-7/8 INCH H FILTER DIAMETER
Datasheet
Description
12 INCH W X 10-1/8 INCH D X 20-1/2 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 18 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 9-1/2 INCH DIA X 9-7/8 INCH H FILTER DIAMETER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL9304GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL9304GBZ
Outdoor Wall Light OL9304GBZ
12 INCH W X 10-1/8 INCH D X 20-1/2 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 18 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 9-1/2 INCH DIA X 9-7/8 INCH H FILTER DIAMETER
  • 12 INCH W X 10-1/8 INCH D X 20-1/2 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR (GLASS) REFRACTOR/LENS TYPE
  • MC COY BRAND
  • BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D
  • CENTER OF OUTLET BOX UP 2-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 18 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING UNIVERSAL MOUNTING BAR
  • GLASS SIZE 9-1/2 INCH DIA X 9-7/8 INCH H
  • FILTER DIAMETER
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9304GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details