Generation Brands Outdoor Ceiling Light OL9213CN

Description
12-1/8 INCH DIA X 7-1/2 INCH H SIZE CINNAMON FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE SMOOTH CLEAR REFRACTOR/LENS TYPE MENLO PARK BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH (BLACK/WHITE COLOR) CONNECTION TYPE MOUNTED TO BOX GLASS SIZE 9-1/2 INCH DIA X 4-1/2 INCH H MOUNTING PLATE DEPTH 1/16 INCH
Datasheet
Description
12-1/8 INCH DIA X 7-1/2 INCH H SIZE CINNAMON FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE SMOOTH CLEAR REFRACTOR/LENS TYPE MENLO PARK BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH (BLACK/WHITE COLOR) CONNECTION TYPE MOUNTED TO BOX GLASS SIZE 9-1/2 INCH DIA X 4-1/2 INCH H MOUNTING PLATE DEPTH 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL9213CN - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL9213CN
Outdoor Ceiling Light OL9213CN
12-1/8 INCH DIA X 7-1/2 INCH H SIZE CINNAMON FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE SMOOTH CLEAR REFRACTOR/LENS TYPE MENLO PARK BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH (BLACK/WHITE COLOR) CONNECTION TYPE MOUNTED TO BOX GLASS SIZE 9-1/2 INCH DIA X 4-1/2 INCH H MOUNTING PLATE DEPTH 1/16 INCH
  • 12-1/8 INCH DIA X 7-1/2 INCH H SIZE
  • CINNAMON FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • SMOOTH CLEAR REFRACTOR/LENS TYPE
  • MENLO PARK BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • WIRE LENGTH 8 INCH (BLACK/WHITE COLOR)
  • CONNECTION TYPE MOUNTED TO BOX
  • GLASS SIZE 9-1/2 INCH DIA X 4-1/2 INCH H
  • MOUNTING PLATE DEPTH 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9213CN
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details