Generation Brands Surface Landscape Light OL9208TXB

Description
DOME TOP TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/8 INCH DIA X 20-3/4 INCH H SIZE TEXTURED BLACK (BODY), CLEAR/GLASS CHAMPAGNE SCAVO (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MENLO PARK BRAND WIRE LENGTH 12 INCH
Description
DOME TOP TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/8 INCH DIA X 20-3/4 INCH H SIZE TEXTURED BLACK (BODY), CLEAR/GLASS CHAMPAGNE SCAVO (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MENLO PARK BRAND WIRE LENGTH 12 INCH

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL9208TXB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL9208TXB
Surface Landscape Light OL9208TXB
DOME TOP TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/8 INCH DIA X 20-3/4 INCH H SIZE TEXTURED BLACK (BODY), CLEAR/GLASS CHAMPAGNE SCAVO (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MENLO PARK BRAND WIRE LENGTH 12 INCH
  • DOME TOP TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • 10-1/8 INCH DIA X 20-3/4 INCH H SIZE
  • TEXTURED BLACK (BODY), CLEAR/GLASS CHAMPAGNE SCAVO (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • MENLO PARK BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9208TXB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details