Generation Brands Outdoor Wall Light OL9004RSZ

Description
15 INCH W X 16-5/8 INCH D X 15-5/8 INCH H SIZE RESTORATION BRONZE FINISH YES LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H CENTER OF OUTLET BOX UP 8-7/8 INCH CENTER OF OUTLET BOX DOWN 7-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet
Description
15 INCH W X 16-5/8 INCH D X 15-5/8 INCH H SIZE RESTORATION BRONZE FINISH YES LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H CENTER OF OUTLET BOX UP 8-7/8 INCH CENTER OF OUTLET BOX DOWN 7-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL9004RSZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL9004RSZ
Outdoor Wall Light OL9004RSZ
15 INCH W X 16-5/8 INCH D X 15-5/8 INCH H SIZE RESTORATION BRONZE FINISH YES LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H CENTER OF OUTLET BOX UP 8-7/8 INCH CENTER OF OUTLET BOX DOWN 7-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • 15 INCH W X 16-5/8 INCH D X 15-5/8 INCH H SIZE
  • RESTORATION BRONZE FINISH
  • YES LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • REDDING STATION BRAND
  • BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H
  • CENTER OF OUTLET BOX UP 8-7/8 INCH
  • CENTER OF OUTLET BOX DOWN 7-3/4 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9004RSZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details