Generation Brands Outdoor Ceiling Light OL8513SBR

Description
9 INCH W X 6-13/16 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM GLASS SIZE 5-5/8 INCH W X 5-5/16 INCH H CANOPY SIZE 7-11/16 INCH L X 7-11/16 INCH W X 7-11/16 INCH H
Datasheet
Description
9 INCH W X 6-13/16 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM GLASS SIZE 5-5/8 INCH W X 5-5/16 INCH H CANOPY SIZE 7-11/16 INCH L X 7-11/16 INCH W X 7-11/16 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL8513SBR - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL8513SBR
Outdoor Ceiling Light OL8513SBR
9 INCH W X 6-13/16 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM GLASS SIZE 5-5/8 INCH W X 5-5/16 INCH H CANOPY SIZE 7-11/16 INCH L X 7-11/16 INCH W X 7-11/16 INCH H
  • 9 INCH W X 6-13/16 INCH H SIZE
  • SORREL BROWN FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • STRIATED IVORY GLASS REFRACTOR/LENS TYPE
  • WRIGHT HOUSE BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • GLASS SIZE 5-5/8 INCH W X 5-5/16 INCH H
  • CANOPY SIZE 7-11/16 INCH L X 7-11/16 INCH W X 7-11/16 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8513SBR
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details