Generation Brands Pendant Light Fixture OL8511SBR

Description
ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH 7-7/8 12-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WRIGHT HOUSE BRAND SHADE SIZE 4-1/2 INCH H X 7-3/4 INCH DIA CANOPY DIAMETER 4-3/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH 7-7/8 12-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WRIGHT HOUSE BRAND SHADE SIZE 4-1/2 INCH H X 7-3/4 INCH DIA CANOPY DIAMETER 4-3/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL8511SBR - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL8511SBR
Pendant Light Fixture OL8511SBR
ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH 7-7/8 12-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WRIGHT HOUSE BRAND SHADE SIZE 4-1/2 INCH H X 7-3/4 INCH DIA CANOPY DIAMETER 4-3/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL
  • SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH
  • 7-7/8
  • 12-1/4 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WRIGHT HOUSE BRAND
  • SHADE SIZE 4-1/2 INCH H X 7-3/4 INCH DIA
  • CANOPY DIAMETER 4-3/4 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8511SBR
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details