Generation Brands Surface Landscape Light OL8508SBR

Description
SQUARE TYPE ALUMINUM/GLASS (BODY), GLASS (SHADE) MATERIAL 9 INCH W X 16-3/16 INCH H SIZE SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH POST MOUNTING (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WRIGHT HOUSE BRAND
Datasheet
Description
SQUARE TYPE ALUMINUM/GLASS (BODY), GLASS (SHADE) MATERIAL 9 INCH W X 16-3/16 INCH H SIZE SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH POST MOUNTING (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WRIGHT HOUSE BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL8508SBR - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL8508SBR
Surface Landscape Light OL8508SBR
SQUARE TYPE ALUMINUM/GLASS (BODY), GLASS (SHADE) MATERIAL 9 INCH W X 16-3/16 INCH H SIZE SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH POST MOUNTING (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WRIGHT HOUSE BRAND
  • SQUARE TYPE
  • ALUMINUM/GLASS (BODY), GLASS (SHADE) MATERIAL
  • 9 INCH W X 16-3/16 INCH H SIZE
  • SORREL BROWN (BODY), STRIATED IVORY (SHADE) FINISH
  • POST MOUNTING
  • (1) MEDIUM BASE A21 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • WRIGHT HOUSE BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8508SBR
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details