Generation Brands Outdoor Wall Light OL8502SBR

Description
9 INCH W X 10-7/16 INCH D X 13-7/8 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-3/4 INCH W X 7-7/8 INCH H X 1 INCH DIA SHADE SIZE 8-7/8 INCH H SHADE TOP WIDTH 6-1/8 INCH SHADE TOP LENGTH 5-1/8 INCH
Datasheet
Description
9 INCH W X 10-7/16 INCH D X 13-7/8 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-3/4 INCH W X 7-7/8 INCH H X 1 INCH DIA SHADE SIZE 8-7/8 INCH H SHADE TOP WIDTH 6-1/8 INCH SHADE TOP LENGTH 5-1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8502SBR - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8502SBR
Outdoor Wall Light OL8502SBR
9 INCH W X 10-7/16 INCH D X 13-7/8 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-3/4 INCH W X 7-7/8 INCH H X 1 INCH DIA SHADE SIZE 8-7/8 INCH H SHADE TOP WIDTH 6-1/8 INCH SHADE TOP LENGTH 5-1/8 INCH
  • 9 INCH W X 10-7/16 INCH D X 13-7/8 INCH H SIZE
  • SORREL BROWN FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE
  • WRIGHT HOUSE BRAND
  • BACKPLATE SIZE 4-3/4 INCH W X 7-7/8 INCH H X 1 INCH DIA
  • SHADE SIZE 8-7/8 INCH H
  • SHADE TOP WIDTH 6-1/8 INCH
  • SHADE TOP LENGTH 5-1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8502SBR
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details