Generation Brands Outdoor Wall Light OL8500SBR

Description
7 INCH W X 8-5/16 INCH D X 10-15/16 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H SHADE SIZE 16-1/24 INCH H SHADE TOP WIDTH 4-3/8 INCH SHADE TOP LENGTH 3-5/8 INCH
Datasheet
Description
7 INCH W X 8-5/16 INCH D X 10-15/16 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H SHADE SIZE 16-1/24 INCH H SHADE TOP WIDTH 4-3/8 INCH SHADE TOP LENGTH 3-5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8500SBR - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8500SBR
Outdoor Wall Light OL8500SBR
7 INCH W X 8-5/16 INCH D X 10-15/16 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H SHADE SIZE 16-1/24 INCH H SHADE TOP WIDTH 4-3/8 INCH SHADE TOP LENGTH 3-5/8 INCH
  • 7 INCH W X 8-5/16 INCH D X 10-15/16 INCH H SIZE
  • SORREL BROWN FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE
  • WRIGHT HOUSE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H
  • SHADE SIZE 16-1/24 INCH H
  • SHADE TOP WIDTH 4-3/8 INCH
  • SHADE TOP LENGTH 3-5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8500SBR
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details