Generation Brands Pendant Light Fixture OL8411TXB

Description
ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL WHITE OPAL ETCHED (SHADE) FINISH 9 INCH 4.03 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HAWKINS SQUARE BRAND SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA CANOPY DIAMETER 5-3/16 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL WHITE OPAL ETCHED (SHADE) FINISH 9 INCH 4.03 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HAWKINS SQUARE BRAND SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA CANOPY DIAMETER 5-3/16 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL8411TXB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL8411TXB
Pendant Light Fixture OL8411TXB
ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL WHITE OPAL ETCHED (SHADE) FINISH 9 INCH 4.03 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HAWKINS SQUARE BRAND SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA CANOPY DIAMETER 5-3/16 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • ALUMINUM/GLASS (BODY) GLASS (SHADE) MATERIAL
  • WHITE OPAL ETCHED (SHADE) FINISH
  • 9 INCH
  • 4.03 INCH
  • 180 INCH WIRE LENGTH
  • CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • HAWKINS SQUARE BRAND
  • SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA
  • CANOPY DIAMETER 5-3/16 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8411TXB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details