Generation Brands Outdoor Wall Light OL8401TXB

Description
9 INCH W X 10-13/16 INCH D X 15-9/16 INCH H SIZE TEXTURED BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE HAWKINS SQUARE BRAND BACKPLATE SIZE 8 INCH L X 5 INCH W X 3/4 INCH D SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA CONNECTION TYPE MOUNTED TO BOX
Description
9 INCH W X 10-13/16 INCH D X 15-9/16 INCH H SIZE TEXTURED BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE HAWKINS SQUARE BRAND BACKPLATE SIZE 8 INCH L X 5 INCH W X 3/4 INCH D SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8401TXB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8401TXB
Outdoor Wall Light OL8401TXB
9 INCH W X 10-13/16 INCH D X 15-9/16 INCH H SIZE TEXTURED BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE HAWKINS SQUARE BRAND BACKPLATE SIZE 8 INCH L X 5 INCH W X 3/4 INCH D SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 10-13/16 INCH D X 15-9/16 INCH H SIZE
  • TEXTURED BLACK FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM/IRON(FE) HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • HAWKINS SQUARE BRAND
  • BACKPLATE SIZE 8 INCH L X 5 INCH W X 3/4 INCH D
  • SHADE SIZE 6-7/8 INCH H X 5-9/16 INCH DIA
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8401TXB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details